Panasonic Electronic Wholesale - ST2-DC12V ST2-DC12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260236-ST2-DC12V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 600 Ohms Coil Current: 20.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260236-ST2-DC12V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 600 Ohms Coil Current: 20.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ST2-DC12V - 1260236-ST2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ST2-DC12V
1260236-ST2-DC12V
Electronic Wholesale - ST2-DC12V 1260236-ST2-DC12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260236-ST2-DC12V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 600 Ohms Coil Current: 20.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1260236-ST2-DC12V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Alloy
Coil Resistance: 600 Ohms
Coil Current: 20.0mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 380VAC, 250VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - ST2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC12V
Relays - Power Relays, Over 2 Amps ST2-DC12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1260236-ST2-DC12V ST2-DC12V
Product Name Electronic Wholesale - ST2-DC12V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7708 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details