RELAY GEN PURPOSE DPST 8A 6V
General Purpose Relays 6VDC 1 Form A 1 Form B
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ST1-L2-DC6V | ST1-L2-DC6V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 6 volts | |
| Mounting | Through Hole |