RELAY GEN PURPOSE DPST 8A 3V
General Purpose Relays ST RELAY
ST Relay RoHS Compliant: Yes
POWER RELAY, SPST-NO, SPST-NC, 3VDC, TH ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ST1-L2-DC3V-F | ST1-L2-DC3V-F | 29X3885 | 09AK8047 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | St Relay Rohs Compliant Panasonic | Power Relay, Spst-No, Spst-Nc, 3Vdc, Th Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | |||
| Throw | Single Throw | |||
| DC Coil Voltage | 3 volts | 3 volts | ||
| Mounting | Through Hole |