Panasonic Relays - Power Relays, Over 2 Amps ST1-L2-DC12V-F

Description
RELAY GEN PURPOSE DPST 8A 12V
Datasheet
Description
RELAY GEN PURPOSE DPST 8A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ST1-L2-DC12V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST1-L2-DC12V-F
Relays - Power Relays, Over 2 Amps ST1-L2-DC12V-F
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 79R6977 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
79R6977
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 79R6977
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Panasonic - 70AH6592 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Panasonic
70AH6592
Power Relay, Spst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Panasonic 70AH6592
POWER RELAY, SPST-NO/NC, 12VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO/NC, 12VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ST1-L2-DC12V-F
General Purpose Relays ST1-L2-DC12V-F
General Purpose Relays 8A 12VDC 2COIL LATCH 1FORMA/1FORMB PCB

General Purpose Relays 8A 12VDC 2COIL LATCH 1FORMA/1FORMB PCB

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ST1-L2-DC12V-F 79R6977 70AH6592 ST1-L2-DC12V-F
Product Name Relays - Power Relays, Over 2 Amps Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Power Relay, Spst-No/nc, 12Vdc, 8A, Tht Rohs Compliant Panasonic General Purpose Relays
Poles Double Pole (DP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 6867199 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
4 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1956170-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers