Panasonic ST1-DC5V-F Power Relay
General Purpose Relays 8A 5VDC 1FORMA/1FORMB PCB
RELAY, 1NO, 1NC, 380VAC, 250VDC, 8A; Contact Configuration:SPST-N
RELAY GEN PURPOSE DPST 8A 5V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 8113101 | ST1-DC5V-F | 11N6021 | ST1-DC5V-F |
| Product Name | Power Relays | General Purpose Relays | Relay, 1No, 1Nc, 380Vac, 250Vdc, 8A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) |