Manufacturer: Panasonic Electric Works
Win Source Part Number: 1260149-ST1-DC48V-F
Packaging: Box
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 9 kOhms
Coil Current: 5.3mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 8A
Switching Voltage: 380VAC, 250VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 38.4 VDC
Must Release Voltage: 4.8 VDC
ST Relay RoHS Compliant: Yes
POWER RELAY, SPST-NO, SPST-NC, 48VDC, TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 8A 48V
General Purpose Relays 8A 48VDC 1FORMA/1FORMB PCB
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1260149-ST1-DC48V-F | 11N6020 | 09AK8046 | ST1-DC48V-F | ST1-DC48V-F |
| Product Name | Power Relays, Over 2 Amps - ST1-DC48V-F | St Relay Rohs Compliant Panasonic | Power Relay, Spst-No, Spst-Nc, 48Vdc, Th Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 9000 ohms | ||||
| Mounting | PCBoard; Through Hole | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | ||
| Features | Latching |