RELAY GEN PURPOSE DPST 8A 3V
ST Relay RoHS Compliant: Yes
General Purpose Relays 8A 380VAC 3VDC 1 Form A 1 Form B
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ST1-DC3V-F | 29X3884 | ST1-DC3V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | St Relay Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 3 volts | 3 volts |