Panasonic ST1-DC12V-F Power Relay
Panasonic ST1-DC12V-F Power Relay
RELAY, 1NO, 1NC, 380VAC, 250VDC, 8A; Contact Configuration:SPST-N
General Purpose Relays 8A 12VDC 1FORMA/1FORMB PCB
RELAY GEN PURPOSE DPST 8A 12V
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 535935 | 1738139 | 72R4740 | ST1-DC12V-F | ST1-DC12V-F |
| Product Name | Power Relays | Power Relays | Relay, 1No, 1Nc, 380Vac, 250Vdc, 8A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Single Pole (SP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS | RoHS |