Panasonic Relay Sockets & Hardware ST-SS

Description
Relay Sockets & Hardware ST Relay Socket PC Board Terminal Type
Datasheet
Description
Relay Sockets & Hardware ST Relay Socket PC Board Terminal Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
ST-SS
Relay Sockets & Hardware ST-SS
Relay Sockets & Hardware ST Relay Socket PC Board Terminal Type

Relay Sockets & Hardware ST Relay Socket PC Board Terminal Type

Buy Now Datasheet
Relay Socket; Socket Mounting Panasonic - 64K3177 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
64K3177
Relay Socket; Socket Mounting Panasonic 64K3177
RELAY SOCKET; Socket Mounting:Chassis; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:8Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Chassis; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number ST-SS 64K3177
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Panasonic
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668037 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details