RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Current:60.2mA RoHS Compliant: Yes
General Purpose Relays 10A 5VDC 4PDT 2 COIL LATCHING PCB
RELAY GEN PURPOSE 4PDT 10A 5V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C9321 | SP4-PL2-DC5V | SP4-PL2-DC5V |
| Product Name | Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Mounting | PCBoard; Through Hole | Through Hole |