General Purpose Relays 4 Form C 15A 250VAC 10A 30VDC 5VDC
RELAY GEN PURPOSE 4PDT 10A 5V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | SP4-P-DC5V | SP4-P-DC5V | 10C9316 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Sp Relay Panasonic |
| Relay Type | General |