Panasonic Relays - Power Relays, Over 2 Amps SP4-P-DC24V

Description
RELAY GEN PURPOSE 4PDT 10A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 10A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - SP4-P-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-P-DC24V
Relays - Power Relays, Over 2 Amps SP4-P-DC24V
RELAY GEN PURPOSE 4PDT 10A 24V

RELAY GEN PURPOSE 4PDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SP4-P-DC24V
General Purpose Relays SP4-P-DC24V
General Purpose Relays 10A 24VDC 4PDT PCB

General Purpose Relays 10A 24VDC 4PDT PCB

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 99F4637 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
99F4637
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 99F4637
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number SP4-P-DC24V SP4-P-DC24V 99F4637
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data