Panasonic Relays - Power Relays, Over 2 Amps SP4-P-DC12V

Description
RELAY GEN PURPOSE 4PDT 10A 12V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - SP4-P-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-P-DC12V
Relays - Power Relays, Over 2 Amps SP4-P-DC12V
RELAY GEN PURPOSE 4PDT 10A 12V

RELAY GEN PURPOSE 4PDT 10A 12V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 10C9313 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
10C9313
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 10C9313
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SP4-P-DC12V
General Purpose Relays SP4-P-DC12V
General Purpose Relays 10A 12VDC 4PDT PCB

General Purpose Relays 10A 12VDC 4PDT PCB

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number SP4-P-DC12V 10C9313 SP4-P-DC12V
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic General Purpose Relays
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data