RELAY GEN PURPOSE 4PDT 10A 6V
General Purpose Relays 4 Form C 10A 250VAC 10A 30VDC 6VDC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | SP4-L2-DC6V | 46F5716 | SP4-L2-DC6V |
| Product Name | Relays - Power Relays, Over 2 Amps | Sp Relay Panasonic | General Purpose Relays |
| Throw | Double Throw |