Panasonic General Purpose Relays SP4-L2-DC5V

Description
General Purpose Relays 10A 5VDC 4PDT 2 COIL LATCH PLUG-IN
Datasheet
Description
General Purpose Relays 10A 5VDC 4PDT 2 COIL LATCH PLUG-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
SP4-L2-DC5V
General Purpose Relays SP4-L2-DC5V
General Purpose Relays 10A 5VDC 4PDT 2 COIL LATCH PLUG-IN

General Purpose Relays 10A 5VDC 4PDT 2 COIL LATCH PLUG-IN

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 46F5715 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
46F5715
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 46F5715
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - SP4-L2-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-L2-DC5V
Relays - Power Relays, Over 2 Amps SP4-L2-DC5V
RELAY GEN PURPOSE 4PDT 10A 5V

RELAY GEN PURPOSE 4PDT 10A 5V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number SP4-L2-DC5V 46F5715 SP4-L2-DC5V
Product Name General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 5 volts 5 volts 5 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202482300000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA01.2422S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details