Panasonic General Purpose Relays SP4-L2-DC48V

Description
General Purpose Relays 4 Form C 10A 250VAC 10A 30VDC 48VDC
Datasheet
Description
General Purpose Relays 4 Form C 10A 250VAC 10A 30VDC 48VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
SP4-L2-DC48V
General Purpose Relays SP4-L2-DC48V
General Purpose Relays 4 Form C 10A 250VAC 10A 30VDC 48VDC

General Purpose Relays 4 Form C 10A 250VAC 10A 30VDC 48VDC

Buy Now Datasheet
Power Relay, 48Vdc, 10A, 4Pdt, Plug-In; Contact Configuration Panasonic - 46F5719 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 48Vdc, 10A, 4Pdt, Plug-In; Contact Configuration Panasonic
46F5719
Power Relay, 48Vdc, 10A, 4Pdt, Plug-In; Contact Configuration Panasonic 46F5719
POWER RELAY, 48VDC, 10A, 4PDT, PLUG-IN; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Current:6.2mARoHS Compliant: Yes

POWER RELAY, 48VDC, 10A, 4PDT, PLUG-IN; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Current:6.2mARoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - SP4-L2-DC48V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-L2-DC48V
Relays - Power Relays, Over 2 Amps SP4-L2-DC48V
RELAY GEN PURPOSE 4PDT 10A 48V

RELAY GEN PURPOSE 4PDT 10A 48V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number SP4-L2-DC48V 46F5719 SP4-L2-DC48V
Product Name General Purpose Relays Power Relay, 48Vdc, 10A, 4Pdt, Plug-In; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS
DC Coil Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data