Panasonic Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic SP4-L2-DC12V

Description
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 64K3175 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
64K3175
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 64K3175
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SP4-L2-DC12V
General Purpose Relays SP4-L2-DC12V
General Purpose Relays 10A 12VDC 4PDT 2 COIL LATCH PLUG-IN

General Purpose Relays 10A 12VDC 4PDT 2 COIL LATCH PLUG-IN

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - SP4-L2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-L2-DC12V
Relays - Power Relays, Over 2 Amps SP4-L2-DC12V
RELAY GEN PURPOSE 4PDT 10A 12V

RELAY GEN PURPOSE 4PDT 10A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 64K3175 SP4-L2-DC12V SP4-L2-DC12V
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Unlock Full Specs
to access all available technical data