General Purpose Relays 7 Form C 15A 250VAC 10A 30VDC 6VDC
RELAY GEN PURPOSE 4PDT 10A 6V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 46F5710 | SP4-DC6V | SP4-DC6V |
| Product Name | Sp Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |