RELAY GEN PURPOSE 4PDT 10A 5V
General Purpose Relays 4 Form C 10A 250VAC 10A 30VDC 5VDC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 46F5711 | SP4-DC5V | SP4-DC5V |
| Product Name | Sp Relay Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Throw | Double Throw |