Panasonic Relays - Power Relays, Over 2 Amps SP4-DC24V

Description
RELAY GEN PURPOSE 4PDT 10A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 10A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - SP4-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-DC24V
Relays - Power Relays, Over 2 Amps SP4-DC24V
RELAY GEN PURPOSE 4PDT 10A 24V

RELAY GEN PURPOSE 4PDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SP4-DC24V
General Purpose Relays SP4-DC24V
General Purpose Relays 10A 24VDC 4PDT PLUG-IN

General Purpose Relays 10A 24VDC 4PDT PLUG-IN

Buy Now Datasheet
Power Relay, 4Pdt, 24Vdc, 10A, Plug In; Contact Configuration Panasonic - 46F5713 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 10A, Plug In; Contact Configuration Panasonic
46F5713
Power Relay, 4Pdt, 24Vdc, 10A, Plug In; Contact Configuration Panasonic 46F5713
POWER RELAY, 4PDT, 24VDC, 10A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Approvals & Standards:-RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 10A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Approvals & Standards:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, 4Pdt, 24Vdc, 10A, Tht Rohs Compliant Panasonic - 70AH6588 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 10A, Tht Rohs Compliant Panasonic
70AH6588
Power Relay, 4Pdt, 24Vdc, 10A, Tht Rohs Compliant Panasonic 70AH6588
POWER RELAY, 4PDT, 24VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, 4PDT, 24VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number SP4-DC24V SP4-DC24V 46F5713 70AH6588
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 4Pdt, 24Vdc, 10A, Plug In; Contact Configuration Panasonic Power Relay, 4Pdt, 24Vdc, 10A, Tht Rohs Compliant Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data