Panasonic Relays - Power Relays, Over 2 Amps SP4-DC12V

Description
RELAY GEN PURPOSE 4PDT 10A 12V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - SP4-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP4-DC12V
Relays - Power Relays, Over 2 Amps SP4-DC12V
RELAY GEN PURPOSE 4PDT 10A 12V

RELAY GEN PURPOSE 4PDT 10A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SP4-DC12V
General Purpose Relays SP4-DC12V
General Purpose Relays 10A 12VDC 4PDT PLUG-IN

General Purpose Relays 10A 12VDC 4PDT PLUG-IN

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 46F5712 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
46F5712
Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 46F5712
RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number SP4-DC12V SP4-DC12V 46F5712
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-573 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Electromechanical Interface Relays - 2824475 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Industrial Relay - 700-CF310KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details