Panasonic Relay Sockets - SP2-WS SP2-WS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 795216-SP2-WS Series: SP Type: Socket Number of Positions: 10 Termination Style: Wire Wrap Features: Mounting Hardware For Use With/Related Products: SP2 Relays Mounting: Panel Mount Part Status: Obsolete(EOL) Categories: Relays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 795216-SP2-WS Series: SP Type: Socket Number of Positions: 10 Termination Style: Wire Wrap Features: Mounting Hardware For Use With/Related Products: SP2 Relays Mounting: Panel Mount Part Status: Obsolete(EOL) Categories: Relays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - SP2-WS - SP2-WS - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - SP2-WS
SP2-WS
Relay Sockets - SP2-WS SP2-WS
Manufacturer: Panasonic Electric Works Win Source Part Number: 795216-SP2-WS Series: SP Type: Socket Number of Positions: 10 Termination Style: Wire Wrap Features: Mounting Hardware For Use With/Related Products: SP2 Relays Mounting: Panel Mount Part Status: Obsolete(EOL) Categories: Relays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 795216-SP2-WS
Series: SP
Type: Socket
Number of Positions: 10
Termination Style: Wire Wrap
Features: Mounting Hardware
For Use With/Related Products: SP2 Relays
Mounting: Panel Mount
Part Status: Obsolete(EOL)
Categories: Relays
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number SP2-WS
Product Name Relay Sockets - SP2-WS
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 494860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2PY-8P-AL66 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details