General Purpose Relays 2 Form C 15A 250VAC 10A 30VDC PCBrd Term
RELAY GEN PURPOSE DPDT 15A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | SP2-PL2-DC24V | 10C9302 | SP2-PL2-DC24V |
| Product Name | General Purpose Relays | Sp Relay Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 24 volts | 24 volts | |
| Poles | Double Pole (DP) |