Panasonic General Purpose Relays SP2-P-DC5V

Description
General Purpose Relays 2 Form C 5DC 15A 250VAC 10A 30VDC
Datasheet
Description
General Purpose Relays 2 Form C 5DC 15A 250VAC 10A 30VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
SP2-P-DC5V
General Purpose Relays SP2-P-DC5V
General Purpose Relays 2 Form C 5DC 15A 250VAC 10A 30VDC

General Purpose Relays 2 Form C 5DC 15A 250VAC 10A 30VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
SP2-P-DC5V
Relays - Power Relays, Over 2 Amps SP2-P-DC5V
RELAY GEN PURPOSE DPDT 15A 5V

RELAY GEN PURPOSE DPDT 15A 5V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic - 10C9300 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic
10C9300
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic 10C9300
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number SP2-P-DC5V SP2-P-DC5V 10C9300
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 5 volts 5 volts 5 volts
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers