Win Source Part Number: 1373420-SP2-P-DC24V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -50°C ~ 60°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: SP
Package: Bulk
Product Status: Active
Base Product Number: SP2-P
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 15 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 12.5 mA
Coil Type: Non Latching
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 30 ms
Release Time: 20 ms
Relay Type: General Purpose
Coil Resistance: 1.92 kOhms
Panasonic SP2-P-DC24V Non-Latching Relay
General Purpose Relays 15A 24VDC DPDT PCB
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relay, SP Series, Power, Non Latching, DPDT, 24 VDC, 15 A RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 15A 24V
| Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1373420-SP2-P-DC24V | 1279516 | SP2-P-DC24V | 64K3174 | 59M2089 | SP2-P-DC24V |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic | General Purpose Relay, Sp Series, Power, Non Latching, Dpdt, 24 Vdc, 15 A Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 1920 ohms | |||||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Features | Latching | Latching | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |