Panasonic SP2-P-DC12V Non-Latching Relay
Panasonic SP2-P-DC12V Non-Latching Relay
General Purpose Relays 2 Form C 12VDC 15A 250VAC 10A 30VDC
POWER RELAY, DPDT, 12VDC, 15A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 15A 12V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1279500 | SP2-P-DC12V | 70AH6585 | SP2-P-DC12V |
| Product Name | Power Relays | General Purpose Relays | Power Relay, Dpdt, 12Vdc, 15A, Tht Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Through Hole |