RELAY GEN PURPOSE DPDT 15A 5V
General Purpose Relays 15A 5VDC DPDT 2 COIL LATCH PLUG-IN
POWER RELAY, DPDT, 5VDC, 15A, PCB; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Plug In RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | SP2-L2-DC5V | SP2-L2-DC5V | 46F5705 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpdt, 5Vdc, 15A, Pcb; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |