General Purpose Relays 2 Form C 48VDC 15A 250VAC 10A 30VDC
RELAY GEN PURPOSE DPDT 15A 48V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | SP2-L2-DC48V | SP2-L2-DC48V |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 48 volts | 48 volts |
| Poles | Double Pole (DP) |