Panasonic Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic SP2-L2-DC24V

Description
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic - 46F5708 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic
46F5708
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic 46F5708
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

Supplier's Site
Sp Relay Panasonic Electronic Components - 09AK7884 - Newark, An Avnet Company
Chicago, IL, United States
Sp Relay Panasonic Electronic Components
09AK7884
Sp Relay Panasonic Electronic Components 09AK7884
SP RELAY

SP RELAY

Supplier's Site
Relays - Power Relays, Over 2 Amps - SP2-L2-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP2-L2-DC24V
Relays - Power Relays, Over 2 Amps SP2-L2-DC24V
RELAY GEN PURPOSE DPDT 15A 24V

RELAY GEN PURPOSE DPDT 15A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SP2-L2-DC24V
General Purpose Relays SP2-L2-DC24V
General Purpose Relays 2 Form C 24VDC 15A 250VAC 10A 30VDC

General Purpose Relays 2 Form C 24VDC 15A 250VAC 10A 30VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 46F5708 09AK7884 SP2-L2-DC24V SP2-L2-DC24V
Product Name Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic Sp Relay Panasonic Electronic Components Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Type 11.31 - Light Dependent Relay 16A - 113182300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details