RELAY GEN PURPOSE DPDT 15A 12V
General Purpose Relays 15A 12VDC DPDT 2 COIL LATCH PLUG-IN
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | SP2-L2-DC12V | SP2-L2-DC12V | 46F5707 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |