Panasonic Power Relay, Dpdt, 5Vdc, 15A, Plug In; Contact Configuration Panasonic SP2-DC5V

Description
POWER RELAY, DPDT, 5VDC, 15A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 5VDC, 15A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 5Vdc, 15A, Plug In; Contact Configuration Panasonic - 46F5700 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 5Vdc, 15A, Plug In; Contact Configuration Panasonic
46F5700
Power Relay, Dpdt, 5Vdc, 15A, Plug In; Contact Configuration Panasonic 46F5700
POWER RELAY, DPDT, 5VDC, 15A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

POWER RELAY, DPDT, 5VDC, 15A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - SP2-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP2-DC5V
Relays - Power Relays, Over 2 Amps SP2-DC5V
RELAY GEN PURPOSE DPDT 15A 5V

RELAY GEN PURPOSE DPDT 15A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SP2-DC5V
General Purpose Relays SP2-DC5V
General Purpose Relays 15A 5VDC DPDT PLUG-IN

General Purpose Relays 15A 5VDC DPDT PLUG-IN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 46F5700 SP2-DC5V SP2-DC5V
Product Name Power Relay, Dpdt, 5Vdc, 15A, Plug In; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data