General Purpose Relays 2 Form C 48VDC 15A 250VAC 10A 30VDC
RoHS Compliant:Yes RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 15A 48V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | SP2-DC48V | 46F5704 | SP2-DC48V |
| Product Name | General Purpose Relays | Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 48 volts | 48 volts |