RELAY GEN PURPOSE DPDT 15A 24V
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays 15A 24VDC DPDT PLUG-IN
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | SP2-DC24V | 46F5703 | SP2-DC24V |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |