Panasonic Relays - Power Relays, Over 2 Amps SP2-DC12V

Description
Win Source Part Number: 1083529-SP2-DC12V Category: Relays>Power Relays, Over 2 Amps Series: SP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 480 Ohms Coil Current: 25 mA Operate Time: 30 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -50°C ~ 60°C Alternative Parts (Cross-Reference): 4-1393800-2; SP2-P-DC12V; SP2-L2-DC12V; SP2-PL2-DC12V; KUMP-11D58-12; 782XBXM4L-12D; 7-1415074-1SP2DC12V; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-1749,SP2DC12V Base Product Number: SP2-D
Request a Quote Datasheet
Description
Win Source Part Number: 1083529-SP2-DC12V Category: Relays>Power Relays, Over 2 Amps Series: SP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 480 Ohms Coil Current: 25 mA Operate Time: 30 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -50°C ~ 60°C Alternative Parts (Cross-Reference): 4-1393800-2; SP2-P-DC12V; SP2-L2-DC12V; SP2-PL2-DC12V; KUMP-11D58-12; 782XBXM4L-12D; 7-1415074-1SP2DC12V; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-1749,SP2DC12V Base Product Number: SP2-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1083529-SP2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1083529-SP2-DC12V
Relays - Power Relays, Over 2 Amps 1083529-SP2-DC12V
Win Source Part Number: 1083529-SP2-DC12V Category: Relays>Power Relays, Over 2 Amps Series: SP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 480 Ohms Coil Current: 25 mA Operate Time: 30 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -50°C ~ 60°C Alternative Parts (Cross-Reference): 4-1393800-2; SP2-P-DC12V; SP2-L2-DC12V; SP2-PL2-DC12V; KUMP-11D58-12; 782XBXM4L-12D; 7-1415074-1SP2DC12V; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-1749,SP2DC12V Base Product Number: SP2-D

Win Source Part Number: 1083529-SP2-DC12V
Category: Relays>Power Relays, Over 2 Amps
Series: SP
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 480 Ohms
Coil Current: 25 mA
Operate Time: 30 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 15 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -50°C ~ 60°C
Alternative Parts (Cross-Reference): 4-1393800-2; SP2-P-DC12V; SP2-L2-DC12V; SP2-PL2-DC12V; KUMP-11D58-12; 782XBXM4L-12D; 7-1415074-1SP2DC12V;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-1749,SP2DC12V
Base Product Number: SP2-D

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic - 46F5702 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic
46F5702
Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic 46F5702
RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:SP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SP2-DC12V
General Purpose Relays SP2-DC12V
General Purpose Relays 15A 12VDC DPDT PLUG-IN

General Purpose Relays 15A 12VDC DPDT PLUG-IN

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - SP2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SP2-DC12V
Relays - Power Relays, Over 2 Amps SP2-DC12V
RELAY GEN PURPOSE DPDT 15A 12V

RELAY GEN PURPOSE DPDT 15A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1083529-SP2-DC12V 46F5702 SP2-DC12V SP2-DC12V
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 15A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 480 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data