Manufacturer: Panasonic Electronic Components
Win Source Part Number: 794466-SK8603170L
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Ta), 59A (Tc)
Family Name: SK8603170L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-HSO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 2.56mA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2940pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta), 24W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): TSM045NA03CR RLG; RS1E200GNTB; RS1E180BNTB; TSM35N03PQ56 RLG;
Introduction Date: May 31, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 20A I(D), 30V, 0.0058ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSO8-F4-B, SC-111BC, 8 PIN Product overview: SK8603170L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 30V, 0.0058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 30V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8603170L can be used for catalog matching and distributor lookup.
MOSFET 30V N-ch Power MOSFET 6.15x5.1mm
MOSFET N-CH 30V 20A/59A 8HSO
MOSFET N-CH 30V 20A/59A 8HSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 794466-SK8603170L | 278-SK8603170L | SK8603170L | SK8603170L | SK8603170L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8603170L | N-Channel 20A 30V 0.0058ohm MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2800 to 24000 milliwatts | 24000 milliwatts | 2800 milliwatts | ||
| TJ | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) | ||
| Package Type | SOT3 | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |