Panasonic N-Channel 26A 30V 0.0035ohm MOSFET Transistor SK8603150L

Description
Power Field-Effect Transistor, 26A I(D), 30V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSO8-F4-B, SC-111BC, 8 PIN Product overview: SK8603150L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 30V, 0.0035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 30V, 0.0035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8603150L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 26A I(D), 30V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSO8-F4-B, SC-111BC, 8 PIN Product overview: SK8603150L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 30V, 0.0035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 30V, 0.0035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8603150L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 26A 30V 0.0035ohm MOSFET Transistor
278-SK8603150L
N-Channel 26A 30V 0.0035ohm MOSFET Transistor 278-SK8603150L
Power Field-Effect Transistor, 26A I(D), 30V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSO8-F4-B, SC-111BC, 8 PIN Product overview: SK8603150L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 30V, 0.0035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 30V, 0.0035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8603150L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 26A I(D), 30V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSO8-F4-B, SC-111BC, 8 PIN Product overview: SK8603150L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 30V, 0.0035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 30V, 0.0035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8603150L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8603150L - 1096685-SK8603150L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8603150L
1096685-SK8603150L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8603150L 1096685-SK8603150L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1096685-SK8603150L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.9W (Ta), 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSO Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 26A (Ta), 89A (Tc) Gate-Source Threshold Voltage: 3V @ 4.38mA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 5180pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1096685-SK8603150L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.9W (Ta), 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSO
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 26A (Ta), 89A (Tc)
Gate-Source Threshold Voltage: 3V @ 4.38mA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 5180pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SK8603150L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SK8603150L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SK8603150L
MOSFET N-CH 30V 26A/89A 8HSO

MOSFET N-CH 30V 26A/89A 8HSO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-ch Power MOSFET 6.15x5.1mm

MOSFET 30V N-ch Power MOSFET 6.15x5.1mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SK8603150L 1096685-SK8603150L SK8603150L SK8603150L
Product Name N-Channel 26A 30V 0.0035ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8603150L Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 34000 milliwatts 2900 to 34000 milliwatts
TJ -40 C (-40 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data