Panasonic N-Channel 10A 30V 0.014ohm MOSFET Transistor SK8403190L

Description
Power Field-Effect Transistor, 10A I(D), 30V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F1-B, 8 PIN Product overview: SK8403190L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8403190L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 10A I(D), 30V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F1-B, 8 PIN Product overview: SK8403190L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8403190L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10A 30V 0.014ohm MOSFET Transistor
278-SK8403190L
N-Channel 10A 30V 0.014ohm MOSFET Transistor 278-SK8403190L
Power Field-Effect Transistor, 10A I(D), 30V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F1-B, 8 PIN Product overview: SK8403190L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8403190L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 10A I(D), 30V, 0.014ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F1-B, 8 PIN Product overview: SK8403190L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8403190L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278203-SK8403190L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278203-SK8403190L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278203-SK8403190L
Win Source Part Number: 1278203-SK8403190L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 19A (Tc) Rds On (Max) @ Id, Vgs: 10mOhm @ 70A, 10V Vgs(th) (Max) @ Id: 3V @ 1.01mA Power Dissipation (Max): 2W (Ta), 19W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: HSSO8-F1-B Gate Charge (Qg) (Max) @ Vgs: 6.3 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1092 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P16266CT,P16266TR,P1 6266DKR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278203-SK8403190L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 19A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 70A, 10V
Vgs(th) (Max) @ Id: 3V @ 1.01mA
Power Dissipation (Max): 2W (Ta), 19W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: HSSO8-F1-B
Gate Charge (Qg) (Max) @ Vgs: 6.3 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1092 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P16266CT,P16266TR,P16266DKR
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SK8403190L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SK8403190L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SK8403190L
MOSFET N-CH 30V 10A 8HSSO

MOSFET N-CH 30V 10A 8HSSO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SK8403190L 1278203-SK8403190L SK8403190L
Product Name N-Channel 10A 30V 0.014ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details