Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8403170L SK8403170L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1096680-SK8403170L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 24.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSSO Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 59A (Tc) Gate-Source Threshold Voltage: 3V @ 2.56mA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 2940pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1096680-SK8403170L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 24.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSSO Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 59A (Tc) Gate-Source Threshold Voltage: 3V @ 2.56mA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 2940pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8403170L - 1096680-SK8403170L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8403170L
1096680-SK8403170L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8403170L 1096680-SK8403170L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1096680-SK8403170L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 24.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSSO Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 59A (Tc) Gate-Source Threshold Voltage: 3V @ 2.56mA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 2940pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1096680-SK8403170L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 24.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSSO
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 59A (Tc)
Gate-Source Threshold Voltage: 3V @ 2.56mA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 2940pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 16A 30V 0.0058ohm MOSFET Transistor
278-SK8403170L
N-Channel 16A 30V 0.0058ohm MOSFET Transistor 278-SK8403170L
Power Field-Effect Transistor, 16A I(D), 30V, 0.0058ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F1-B, 8 PIN Product overview: SK8403170L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 30V, 0.0058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 30V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8403170L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 16A I(D), 30V, 0.0058ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F1-B, 8 PIN Product overview: SK8403170L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 30V, 0.0058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 30V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8403170L can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-ch Power MOSFET 3.3x3.25mm

MOSFET 30V N-ch Power MOSFET 3.3x3.25mm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SK8403170L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SK8403170L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SK8403170L
MOSFET N-CH 30V 16A 8HSSO

MOSFET N-CH 30V 16A 8HSSO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096680-SK8403170L 278-SK8403170L SK8403170L SK8403170L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK8403170L N-Channel 16A 30V 0.0058ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2000 to 24600 milliwatts 24600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3607TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers