Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SK8403160L

Description
Win Source Part Number: 1278205-SK8403160L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 70A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 14.5A, 10V Vgs(th) (Max) @ Id: 3V @ 3.35mA Power Dissipation (Max): 2W (Ta), 28W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: HSSO8-F1-B Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3920 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P16263DKR,P16263CT,P 16263TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278205-SK8403160L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 70A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 14.5A, 10V Vgs(th) (Max) @ Id: 3V @ 3.35mA Power Dissipation (Max): 2W (Ta), 28W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: HSSO8-F1-B Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3920 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P16263DKR,P16263CT,P 16263TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278205-SK8403160L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278205-SK8403160L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278205-SK8403160L
Win Source Part Number: 1278205-SK8403160L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 70A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 14.5A, 10V Vgs(th) (Max) @ Id: 3V @ 3.35mA Power Dissipation (Max): 2W (Ta), 28W (Tc) Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: HSSO8-F1-B Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3920 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P16263DKR,P16263CT,P 16263TR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278205-SK8403160L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 14.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 3.35mA
Power Dissipation (Max): 2W (Ta), 28W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: HSSO8-F1-B
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 3920 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P16263DKR,P16263CT,P16263TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SK8403160L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SK8403160L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SK8403160L
MOSFET N-CH 30V 18A 8HSSO

MOSFET N-CH 30V 18A 8HSSO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278205-SK8403160L SK8403160L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
6 suppliers