Panasonic N-Channel 7A 30V 0.03ohm MOSFET Transistor SK830321KL

Description
Power Field-Effect Transistor, 7A I(D), 30V, 0.03ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F3-B, 8 PIN Product overview: SK830321KL from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 30V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 30V, 0.03ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK830321KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 7A I(D), 30V, 0.03ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F3-B, 8 PIN Product overview: SK830321KL from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 30V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 30V, 0.03ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK830321KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 7A 30V 0.03ohm MOSFET Transistor
278-SK830321KL
N-Channel 7A 30V 0.03ohm MOSFET Transistor 278-SK830321KL
Power Field-Effect Transistor, 7A I(D), 30V, 0.03ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F3-B, 8 PIN Product overview: SK830321KL from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 30V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 30V, 0.03ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK830321KL can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 7A I(D), 30V, 0.03ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSSO8-F3-B, 8 PIN Product overview: SK830321KL from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 30V, 0.03ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 30V, 0.03ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK830321KL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK830321KL - 1096678-SK830321KL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK830321KL
1096678-SK830321KL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK830321KL 1096678-SK830321KL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1096678-SK830321KL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSSO Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc) Gate-Source Threshold Voltage: 3V @ 519μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 658pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1096678-SK830321KL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 13W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSSO
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 519μA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 658pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SK830321KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SK830321KL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SK830321KL
MOSFET N-CH 30V 7A/18A 8HSSO

MOSFET N-CH 30V 7A/18A 8HSSO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Dual N-ch Power MOSFET 3.3x3.25mm

MOSFET 30V Dual N-ch Power MOSFET 3.3x3.25mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SK830321KL 1096678-SK830321KL SK830321KL SK830321KL
Product Name N-Channel 7A 30V 0.03ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SK830321KL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 13000 milliwatts 2000 to 13000 milliwatts
TJ -40 C (-40 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data