Panasonic Stepper Motors SH2285-5731

Description
Sanyo Denki SH2285-5731 Stepper Motor
Request a Quote
Description
Sanyo Denki SH2285-5731 Stepper Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2193049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
2193049
Stepper Motors 2193049
Sanyo Denki SH2285-5731 Stepper Motor

Sanyo Denki SH2285-5731 Stepper Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 2193049
Product Name Stepper Motors
Holding Torque 21 In-oz (15 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors - 1816699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 1317 In-oz (930 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details