PHOTOELECTRIC SENSOR, SU-7 SERIES, FRONT SENSE, SCREW MOUNTED, 300MM, THRU-BEAM, IP62. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:300mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 24143619 | 25H9309 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Panasonic |
| Operation Distance | 11.81 inch (300 mm) |