Panasonic Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic SFY5-DC18V

Description
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:18VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:18VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic - 72W3961 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic
72W3961
Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic 72W3961
RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:18VDC; Contact Configuration:5PST-N O, SPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 5NO, 1NC, 250VAC, 6A; Coil Voltage:18VDC; Contact Configuration:5PST-NO, SPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SFY5-DC18V
General Purpose Relays SFY5-DC18V
General Purpose Relays SF-Y 5formA 1formB dc 18v

General Purpose Relays SF-Y 5formA 1formB dc 18v

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays Electromechanical Relays
Product Number 72W3961 SFY5-DC18V
Product Name Relay, Safety, 5No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Basic relay - 788-170 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Type 20.24 - Modular step relay 16A - 202481204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details