The Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic (part number 72W3959) features a compact design with a low profile of 14.5 mm. It is equipped with forcibly guided contacts that comply with EN 50205, Type A, allowing for the detection of contact welding, which is essential for safety applications. The relay supports various coil voltages, including 5V DC, and has a nominal switching capacity of 6A at 250V AC and 6A at 30V DC. It is suitable for applications such as emergency stop switches, machine safety engineering, and automation technology. The relay is RoHS compliant and offers reinforced insulation with a breakdown voltage of 1,500 Vrms between open contacts. Its operational temperature range is from -40°C to +70°C, making it versatile for different environments.
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:5VDC; Contact Configuration:4PST-N
General Purpose Relays SF-Y 4formA 2formB dc 5v
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays |
| Product Number | 72W3959 | SFY4-DC5V |
| Product Name | Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic | General Purpose Relays |
| Channels | Single Throw |