Panasonic Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic SFY4-DC24V

Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic - 72W3958 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
72W3958
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic 72W3958
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SFY4-DC24V
General Purpose Relays SFY4-DC24V
General Purpose Relays SF-Y 4formA 2formB dc 24v

General Purpose Relays SF-Y 4formA 2formB dc 24v

Buy Now Datasheet
Safety Relays - SFY4-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFY4-DC24V
Safety Relays SFY4-DC24V
RELAY SAFETY 6PST 6A 24V

RELAY SAFETY 6PST 6A 24V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number 72W3958 SFY4-DC24V SFY4-DC24V
Product Name Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relay module - 286-307/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 20.21 - Modular step relays 16A - 202190124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details