RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:18VDC; Contact Configuration:4PST-N
General Purpose Relays SF-Y 4formA 2formB dc 18v
RELAY SAFETY 6PST 6A 18V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 72W3956 | SFY4-DC18V | SFY4-DC18V |
| Product Name | Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic | General Purpose Relays | Safety Relays |
| Channels | Single Throw |