Panasonic Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic SFY4-DC12V

Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic - 72W3955 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
72W3955
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic 72W3955
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:SFY Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SFY4-DC12V
General Purpose Relays SFY4-DC12V
General Purpose Relays SF-Y 4formA 2formB dc 12v

General Purpose Relays SF-Y 4formA 2formB dc 12v

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays Electromechanical Relays
Product Number 72W3955 SFY4-DC12V
Product Name Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data