RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N
General Purpose Relays SF-Y 3formA 1formB dc 24v
RELAY SAFETY 4PST 6A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 72W3953 | SFY3-DC24V | SFY3-DC24V |
| Product Name | Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic | General Purpose Relays | Safety Relays |
| Channels | Single Throw |