General Purpose Relays SF-Y 3formA 1formB dc 18v
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:18VDC; Contact Configuration:3PST-N
RELAY SAFETY 4PST 6A 18V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | SFY3-DC18V | 72W3951 | SFY3-DC18V |
| Product Name | General Purpose Relays | Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic | Safety Relays |
| Relay Type | General |