General Purpose Relays SF-Y 2formA 2formB dc 24v
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-N
RELAY SAFETY 4PST 6A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | SFY2-DC24V | 72W3948 | SFY2-DC24V |
| Product Name | General Purpose Relays | Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic | Safety Relays |
| Relay Type | General |